multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 220Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N221F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2914
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2914
CAP, MLCC, AEC-Q200, C0G, 220PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7112 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7112
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7112
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2914 23T7112
Product Name Cap, Mlcc, Aec-Q200, C0G, 220Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 1 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details