multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 15Pf, 50V, 0603; Capacitance Multicomp Pro MCMT18N150F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 50V, 0603; Capacitance Multicomp Pro - 23T7162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 50V, 0603; Capacitance Multicomp Pro
23T7162
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 50V, 0603; Capacitance Multicomp Pro 23T7162
CAP, MLCC, AEC-Q200, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 50V, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 03AC2905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
03AC2905
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 03AC2905
CAP, AEC-Q200, 15PF, 50V, MLCC, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 15PF, 50V, MLCC, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7162
Product Name Cap, Mlcc, Aec-Q200, C0G, 15Pf, 50V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers