multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 22Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro MCMT15N220F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro - 03AC2882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro
03AC2882
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro 03AC2882
CAP, MLCC, AEC-Q200, C0G, 22PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 22 Pf, 1%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 23T7086 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 22 Pf, 1%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
23T7086
Multilayer Ceramic Capacitor, Mcca Series, 22 Pf, 1%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 23T7086
Multilayer Ceramic Capacitor, MCCA Series, 22 pF, 1%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 22 pF, 1%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2882 23T7086
Product Name Cap, Mlcc, Aec-Q200, C0G, 22Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 22 Pf, 1%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details