multicomp PRO Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMSF 5A 250V

Description
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Lead Length:22mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Lead Length:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Multicomp Pro - 95M6623 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Multicomp Pro
95M6623
Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Multicomp Pro 95M6623
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Lead Length:22mm RoHS Compliant: Yes

FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Lead Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6623
Product Name Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers