multicomp PRO Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMSF 4A 250V

Description
FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Lead Length:22mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Lead Length:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Multicomp Pro - 95M6622 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Multicomp Pro
95M6622
Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Multicomp Pro 95M6622
FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Lead Length:22mm RoHS Compliant: Yes

FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A; Lead Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6622
Product Name Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 700 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers