multicomp PRO Star Delta Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp MCMS-SDS11N7ISOMC

Description
STAR DELTA STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:13A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
STAR DELTA STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:13A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Star Delta Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8215 - Newark, An Avnet Company
Chicago, IL, United States
Star Delta Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
49AC8215
Star Delta Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp 49AC8215
STAR DELTA STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:13A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

STAR DELTA STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:13A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8215
Product Name Star Delta Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 13 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 955606 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Technology Solid State
AC Motor Phase Single
Control Voltage 24 volts
View Details
3 Pole 130A Contactors - MC-130A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details