Allen-Bradley / Rockwell Automation IEC 60 A Contactor 100-C60D10

Description
100-C IEC Contactor, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100-C60D10 is an IEC contactor from Allen-Bradley / Rockwell Automation designed for applications requiring reliable control of electrical circuits. It has a current rating of 60A and features screw terminals for secure connections. The contactor is equipped with one normally open (N.O.) auxiliary contact, making it suitable for various control tasks. It supports both AC and DC coil control, with coil voltage options ranging from 24 to 600V AC and 12 to 250V DC. The product is compliant with multiple safety and performance standards, including UL, CSA, IEC, and CE marking, ensuring its reliability in industrial environments. The 100-C series is known for its uniform panel mounting dimensions and compatibility with a range of accessories, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The 100-C60D10 is an IEC contactor from Allen-Bradley / Rockwell Automation designed for applications requiring reliable control of electrical circuits. It has a current rating of 60A and features screw terminals for secure connections. The contactor is equipped with one normally open (N.O.) auxiliary contact, making it suitable for various control tasks. It supports both AC and DC coil control, with coil voltage options ranging from 24 to 600V AC and 12 to 250V DC. The product is compliant with multiple safety and performance standards, including UL, CSA, IEC, and CE marking, ensuring its reliability in industrial environments. The 100-C series is known for its uniform panel mounting dimensions and compatibility with a range of accessories, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
IEC 60 A Contactor - 100-C60D10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 60 A Contactor
100-C60D10
IEC 60 A Contactor 100-C60D10
100-C IEC Contactor, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 328036 - Radwell International
Willingboro, NJ, United States
Contactor
328036
Contactor 328036
CONTACTOR, BULLETIN 100, IEC, 60 AMP, 3 MAIN POLES, 110 VAC / 50HZ , 120 VAC / 60 HZ, 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, BULLETIN 100, IEC, 60 AMP, 3 MAIN POLES, 110 VAC / 50HZ , 120 VAC / 60 HZ, 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C60D10

ALLEN BRADLEY Contactors & Starters 100-C60D10

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C60D10 328036
Product Name IEC 60 A Contactor Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 64517 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
IEC 12 A Contactor - 100-C12X300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 4704018 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details