The MCMR Series Surface Mount Chip Resistor, part number 86T3556, features a resistance value of 1.8 kΩ with a tolerance of ±1%. It is rated for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed from high-grade ceramic material and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. It is RoHS compliant and features a protective coating for enhanced durability. The resistor is laser trimmed for precise resistance values and is compliant with automotive grade AEC-Q200 standards. Its compact 0603 (1608 metric) size allows for easy integration into various electronic circuits.
RES, 1K8, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Chip Resistor, Ceramic, MCMR Series, 1.8 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1555 | 86T3556 |
| Product Name | Res, 1K8, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro | Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1.8 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Ceramic Composition |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 1800 ohms | |
| Tolerance | 1 +/- % |