multicomp PRO Ceramic Capacitor, 1Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro MCMLR50V105MY5V

Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 50V, Y5V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro - 97M4166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro
97M4166
Ceramic Capacitor, 1Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro 97M4166
CERAMIC CAPACITOR, 1UF, 50V, Y5V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Y5V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro - 74AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro
74AC1306
Cap, 1Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro 74AC1306
CAP, 1µF, 50V, 20%, Y5V; Capacitance:1µF; Voltage Rating:50V; Product Range:MLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, 20%, Y5V; Capacitance:1µF; Voltage Rating:50V; Product Range:MLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4166 74AC1306
Product Name Ceramic Capacitor, 1Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp Pro Cap, 1Μf, 50V, 20%, Y5V; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers