multicomp PRO Current Sense Res, 0R06, 5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12JTWRR060

Description
CURRENT SENSE RES, 0R06, 5%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R06, 5%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R06, 5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 5%, 3 W, 2512; Resistance Multicomp Pro
46AC1280
Current Sense Res, 0R06, 5%, 3 W, 2512; Resistance Multicomp Pro 46AC1280
CURRENT SENSE RES, 0R06, 5%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 5%, 3 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R06, 5%, 3W, 2512; Resistance Multicomp Pro - 51AK1261 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 5%, 3W, 2512; Resistance Multicomp Pro
51AK1261
Current Sense Res, 0R06, 5%, 3W, 2512; Resistance Multicomp Pro 51AK1261
CURRENT SENSE RES, 0R06, 5%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 5%, 3W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1280 51AK1261
Product Name Current Sense Res, 0R06, 5%, 3 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R06, 5%, 3W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers