multicomp PRO Current Sense Res, 0R091, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTDSR091

Description
CURRENT SENSE RES, 0R091, 5%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R091, 5%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R091, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1261
Current Sense Res, 0R091, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1261
CURRENT SENSE RES, 0R091, 5%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 5%, 2 W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R091, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1242 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R091, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1242
Current Sense Res, 0R091, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1242
CURRENT SENSE RES, 0R091, 5%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R091, 5%, 2W, 2512; Resistance:0.091ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1261
Product Name Current Sense Res, 0R091, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A126494DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP2R4GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers