TE Connectivity Surface Mount Resistors RL73K3AR47JTE

Description
TE Connectivity RL73K3AR47JTE
Request a Quote Datasheet
Description
TE Connectivity RL73K3AR47JTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1251122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251122
Surface Mount Resistors 1251122
TE Connectivity RL73K3AR47JTE

TE Connectivity RL73K3AR47JTE

Supplier's Site
Chip Resistor - Surface Mount - A126494DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126494DKR-ND
Chip Resistor - Surface Mount A126494DKR-ND
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126494TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126494TR-ND
Chip Resistor - Surface Mount A126494TR-ND
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126494CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126494CT-ND
Chip Resistor - Surface Mount A126494CT-ND
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS ) - RL73K3AR47JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS )
RL73K3AR47JTE
Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS ) RL73K3AR47JTE
Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS )

Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS )

Supplier's Site
Res, 0R47, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 69AH1985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
69AH1985
Res, 0R47, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 69AH1985
RES, 0R47, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R47, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1251122 A126494DKR-ND RL73K3AR47JTE 69AH1985
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R47 5% 4K RL ( CGS ) Res, 0R47, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-6 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details