multicomp PRO Current Sense Res, 0R039, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR039

Description
CURRENT SENSE RES, 0R039, 0.5%, 2 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R039, 0.5%, 2 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R039, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 0.5%, 2 W; Resistance Multicomp Pro
46AC1114
Current Sense Res, 0R039, 0.5%, 2 W; Resistance Multicomp Pro 46AC1114
CURRENT SENSE RES, 0R039, 0.5%, 2 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 0.5%, 2 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R039, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1096 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1096
Current Sense Res, 0R039, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1096
CURRENT SENSE RES, 0R039, 0.5%, 2W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 0.5%, 2W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1114
Product Name Current Sense Res, 0R039, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers