TE Connectivity Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS ) RL73H3AR27FTE

Description
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS ) - RL73H3AR27FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS )
RL73H3AR27FTE
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS ) RL73H3AR27FTE
Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS )

Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138623DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138623DKR-ND
Chip Resistor - Surface Mount A138623DKR-ND
270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138623CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138623CT-ND
Chip Resistor - Surface Mount A138623CT-ND
270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138623TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138623TR-ND
Chip Resistor - Surface Mount A138623TR-ND
270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73H3AR27FTE A138623DKR-ND
Product Name Fixed Resistors; RL73H 3A R27 1% 4K RL ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers