multicomp PRO Electrolytic Capacitor, Snap-In, Lpr Series, 1000 F, 20%, 63 V, 22 Mm Rohs Compliant Multicomp Pro MCLPR63V108M22X25

Description
Electrolytic Capacitor, Snap-in, LPR Series, 1000 F, 20%, 63 V, 22 mm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Snap-in, LPR Series, 1000 F, 20%, 63 V, 22 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, Lpr Series, 1000 F, 20%, 63 V, 22 Mm Rohs Compliant Multicomp Pro - 55T0569 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Lpr Series, 1000 F, 20%, 63 V, 22 Mm Rohs Compliant Multicomp Pro
55T0569
Electrolytic Capacitor, Snap-In, Lpr Series, 1000 F, 20%, 63 V, 22 Mm Rohs Compliant Multicomp Pro 55T0569
Electrolytic Capacitor, Snap-in, LPR Series, 1000 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, LPR Series, 1000 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0569
Product Name Electrolytic Capacitor, Snap-In, Lpr Series, 1000 F, 20%, 63 V, 22 Mm Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details