multicomp PRO Cap, 4700Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR16V478M22X25

Description
CAP, 4700UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes
Datasheet
Description
CAP, 4700UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 97K4412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
97K4412
Cap, 4700Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 97K4412
CAP, 4700UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

CAP, 4700UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LPR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4412
Product Name Cap, 4700Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details