multicomp PRO Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm; Led Color Multicomp Pro MCL293PD

Description
LED, 5MM X 5MM, RED, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes
Datasheet
Description
LED, 5MM X 5MM, RED, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm; Led Color Multicomp Pro - 14N9456 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm; Led Color Multicomp Pro
14N9456
Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm; Led Color Multicomp Pro 14N9456
LED, 5MM X 5MM, RED, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes

LED, 5MM X 5MM, RED, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9456
Product Name Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm; Led Color Multicomp Pro
LED Package: 5mm x 5mm
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details