multicomp PRO Led, 2Mm X 5Mm, Orange/green; Led Color Multicomp Pro MCL239AGW

Description
LED, 2MM X 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Orange/green; Led Color Multicomp Pro - 14N9449 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Orange/green; Led Color Multicomp Pro
14N9449
Led, 2Mm X 5Mm, Orange/green; Led Color Multicomp Pro 14N9449
LED, 2MM X 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

LED, 2MM X 5MM, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9449
Product Name Led, 2Mm X 5Mm, Orange/green; Led Color Multicomp Pro
LED Type Orange; Green; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details