multicomp PRO Led, Amber, T-1 3/4 (5Mm), 16Mcd, 605Nm; Led Color Multicomp Pro MCL053BD

Description
LED, AMBER, T-1 3/4 (5MM), 16MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 3/4 (5MM), 16MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 3/4 (5Mm), 16Mcd, 605Nm; Led Color Multicomp Pro - 14N9403 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 16Mcd, 605Nm; Led Color Multicomp Pro
14N9403
Led, Amber, T-1 3/4 (5Mm), 16Mcd, 605Nm; Led Color Multicomp Pro 14N9403
LED, AMBER, T-1 3/4 (5MM), 16MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 16MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:16mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9403
Product Name Led, Amber, T-1 3/4 (5Mm), 16Mcd, 605Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details
Specs
LED Type Green
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details