multicomp PRO Led, Amber, T-1 (3Mm), 8.5Mcd, 608Nm; Led Color Multicomp Pro MCL034BD

Description
LED, AMBER, T-1 (3MM), 8.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 (3MM), 8.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 (3Mm), 8.5Mcd, 608Nm; Led Color Multicomp Pro - 14N9371 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 (3Mm), 8.5Mcd, 608Nm; Led Color Multicomp Pro
14N9371
Led, Amber, T-1 (3Mm), 8.5Mcd, 608Nm; Led Color Multicomp Pro 14N9371
LED, AMBER, T-1 (3MM), 8.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 (3MM), 8.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9371
Product Name Led, Amber, T-1 (3Mm), 8.5Mcd, 608Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Amber
Peak Wavelength 608 nm (6080 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details