multicomp PRO Led, Orange, T-1 (3Mm), 12Mcd, 625Nm; Led Color Multicomp Pro MCL034AD

Description
LED, ORANGE, T-1 (3MM), 12MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, ORANGE, T-1 (3MM), 12MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 (3Mm), 12Mcd, 625Nm; Led Color Multicomp Pro - 14N9369 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 12Mcd, 625Nm; Led Color Multicomp Pro
14N9369
Led, Orange, T-1 (3Mm), 12Mcd, 625Nm; Led Color Multicomp Pro 14N9369
LED, ORANGE, T-1 (3MM), 12MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 12MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9369
Product Name Led, Orange, T-1 (3Mm), 12Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details