The Microphone; Transducer Function Multicomp Pro (part number 25R0622) is an omnidirectional microphone designed for a frequency response range of 100Hz to 16kHz. It operates within a voltage range of 2V to 10V, with a rated voltage of 4.5V. The microphone has a sensitivity of -40±2dB at 1kHz and a maximum current consumption of 0.5mA. It features a signal-to-noise ratio of ,â 60dB and maintains sensitivity within -3dB at 1.5V. The microphone is constructed from aluminum with a silver finish and is suitable for operating and storage temperatures ranging from -25°C to +55°C. Weighing only 0.1g, this microphone is a lightweight option for various applications.
MICROPHONE; Transducer Function:Microphone;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Microphones |
| Product Number | 25R0622 |
| Product Name | Microphone; Transducer Function Multicomp Pro |
| Frequency Response | 100 to 16000 Hz |