multicomp PRO Piezo, 1.9Khz, 75Dba; Driver Type Multicomp Pro MCKP50170SP1-4788

Description
PIEZO, 1.9KHZ, 75DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:88dB; External Diameter - Imperial:1.969"; Frequency Response Min:400Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
PIEZO, 1.9KHZ, 75DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:88dB; External Diameter - Imperial:1.969"; Frequency Response Min:400Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo, 1.9Khz, 75Dba; Driver Type Multicomp Pro - 25R0944 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, 1.9Khz, 75Dba; Driver Type Multicomp Pro
25R0944
Piezo, 1.9Khz, 75Dba; Driver Type Multicomp Pro 25R0944
PIEZO, 1.9KHZ, 75DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:88dB; External Diameter - Imperial:1.969"; Frequency Response Min:400Hz; Speaker Shape:Round RoHS Compliant: Yes

PIEZO, 1.9KHZ, 75DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:88dB; External Diameter - Imperial:1.969"; Frequency Response Min:400Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0944
Product Name Piezo, 1.9Khz, 75Dba; Driver Type Multicomp Pro
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details