multicomp PRO Piezo, 2.9Khz, 86Dba; Driver Type Multicomp Pro MCKP50120SP1-4787

Description
PIEZO, 2.9KHZ, 86DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.969"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
PIEZO, 2.9KHZ, 86DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.969"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo, 2.9Khz, 86Dba; Driver Type Multicomp Pro - 25R0943 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, 2.9Khz, 86Dba; Driver Type Multicomp Pro
25R0943
Piezo, 2.9Khz, 86Dba; Driver Type Multicomp Pro 25R0943
PIEZO, 2.9KHZ, 86DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.969"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes

PIEZO, 2.9KHZ, 86DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.969"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0943
Product Name Piezo, 2.9Khz, 86Dba; Driver Type Multicomp Pro
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
RC-Micro 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details