multicomp PRO Piezo; Driver Type Multicomp Pro MCKP3642SP1-4757

Description
PIEZO; Driver Type:General Purpose; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet
Description
PIEZO; Driver Type:General Purpose; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo; Driver Type Multicomp Pro - 25R0936 - Newark, An Avnet Company
Chicago, IL, United States
Piezo; Driver Type Multicomp Pro
25R0936
Piezo; Driver Type Multicomp Pro 25R0936
PIEZO; Driver Type:General Purpose; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

PIEZO; Driver Type:General Purpose; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0936
Product Name Piezo; Driver Type Multicomp Pro
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Car Audio, Subwoofer - G110 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details