multicomp PRO Piezo, 900Hz, 87Db; Driver Type Multicomp Pro MCKP1330SP1-4723

Description
PIEZO, 900HZ, 87DB; Driver Type:General Purpose; External Diameter - Metric:13mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:0.512"; Frequency Response Min:1.2kHz; Speaker Shape:Round RoHS Compliant: Yes
Description
PIEZO, 900HZ, 87DB; Driver Type:General Purpose; External Diameter - Metric:13mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:0.512"; Frequency Response Min:1.2kHz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piezo, 900Hz, 87Db; Driver Type Multicomp Pro - 25R0902 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, 900Hz, 87Db; Driver Type Multicomp Pro
25R0902
Piezo, 900Hz, 87Db; Driver Type Multicomp Pro 25R0902
PIEZO, 900HZ, 87DB; Driver Type:General Purpose; External Diameter - Metric:13mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:0.512"; Frequency Response Min:1.2kHz; Speaker Shape:Round RoHS Compliant: Yes

PIEZO, 900HZ, 87DB; Driver Type:General Purpose; External Diameter - Metric:13mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:0.512"; Frequency Response Min:1.2kHz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0902
Product Name Piezo, 900Hz, 87Db; Driver Type Multicomp Pro
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC3S-16 - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 92 dB
View Details