multicomp PRO Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Multicomp Pro MCKNP03UJ0122B00

Description
WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Multicomp Pro - 97M9486 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Multicomp Pro
97M9486
Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Multicomp Pro 97M9486
WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 3W, 5%; Resistance:1.2kohm; Product Range:MCKNP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M9486
Product Name Wirewound Resistor, 1.2Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details