multicomp PRO Cap, 270Μf, 400V, Alu Elec, Snap In; Capacitance Multicomp Pro MCKLZ400M271N50Y

Description
CAP, 270µF, 400V, ALU ELEC, SNAP IN; Capacitance:270µF; Voltage Rating:400V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 270µF, 400V, ALU ELEC, SNAP IN; Capacitance:270µF; Voltage Rating:400V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Μf, 400V, Alu Elec, Snap In; Capacitance Multicomp Pro - 94Y5974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 400V, Alu Elec, Snap In; Capacitance Multicomp Pro
94Y5974
Cap, 270Μf, 400V, Alu Elec, Snap In; Capacitance Multicomp Pro 94Y5974
CAP, 270µF, 400V, ALU ELEC, SNAP IN; Capacitance:270µF; Voltage Rating:400V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes

CAP, 270µF, 400V, ALU ELEC, SNAP IN; Capacitance:270µF; Voltage Rating:400V; Product Range:LZ Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y5974
Product Name Cap, 270Μf, 400V, Alu Elec, Snap In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details