Power relay with a 5 V DC coil, 10 A contact rating at 250 V AC and 30 V DC, and a single form A contact. It has a nominal coil power of 150 mW, 100 mΩ maximum contact resistance, 15 ms maximum operate time, and 8 ms maximum release time. The relay supports operation from -40 to +70 °C, has 1,000,000 electrical life operations, and 2,000,000 mechanical life operations. It complies with a dielectric strength of 4,000 V AC between coil and contacts, and meets humidity exposure up to 95% RH at 40 °C.
General Purpose Relay, HRM3 Series, Power, 5 VDC, 10 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56T1174 |
| Product Name | General Purpose Relay, Hrm3 Series, Power, 5 Vdc, 10 A Rohs Compliant Multicomp Pro |
| Features | Latching |