multicomp PRO Relay, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro MCHRM3H-DC24V-A

Description
RELAY, 250VAC, 30VDC, 10A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:10A; Product Range:HRM3 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
Description
RELAY, 250VAC, 30VDC, 10A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:10A; Product Range:HRM3 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro - 56T1173 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro
56T1173
Relay, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro 56T1173
RELAY, 250VAC, 30VDC, 10A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:10A; Product Range:HRM3 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

RELAY, 250VAC, 30VDC, 10A; Contact Configuration:-; Coil Voltage:24VDC; Contact Current:10A; Product Range:HRM3 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 56T1173
Product Name Relay, 250Vac, 30Vdc, 10A; Contact Configuration Multicomp Pro
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RL-1-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details