Power relay with a 12 VDC coil, SPST-NO contact form, and a contact rating of 10 A at 250 V AC / 30 V DC. The coil consumes 250 mW of power with a nominal resistance of 576 Ω ±10%. Maximum switching voltage is 250 V AC / 30 V DC, and contact resistance is ≤100 mΩ at 6 V DC and 1 A. Operates within -40 °C to +70 °C, with a maximum operate time of 15 ms and release time of 8 ms. Electrical life is 100,000 operations, mechanical life is 2,000,000 operations. Insulation resistance is ≥1,000 MΩ at 500 V DC. Dielectric strength is 4,000 V AC between coil and contacts. The device is RoHS compliant and has a silver alloy contact material. Physical packaging dimensions are not specified.
General Purpose Relay, HRM3 Series, Power, 12 VDC, 10 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56T1172 |
| Product Name | General Purpose Relay, Hrm3 Series, Power, 12 Vdc, 10 A Rohs Compliant Multicomp Pro |
| Features | Latching |