Aratas America LLC Power Relays, Over 2 Amps G2RL-1A-E-ASI DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z6357-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z6357-ND
Power Relays, Over 2 Amps Z6357-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-1A-E-ASI DC24
General Purpose Relays G2RL-1A-E-ASI DC24
General Purpose Relays 1 form A w/ TV3 24VDC Coil, 16A

General Purpose Relays 1 form A w/ TV3 24VDC Coil, 16A

Buy Now Datasheet
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components - 06AC3714 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
06AC3714
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components 06AC3714
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number Z6357-ND G2RL-1A-E-ASI DC24 06AC3714
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
Relay Type General General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 70.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 2042-3879 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers