multicomp PRO Cap, 0.8Pf, 50V, 0402; Capacitance Multicomp Pro MCHH15N0R8B500CT

Description
CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.8Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, 0402; Capacitance Multicomp Pro
84W7933
Cap, 0.8Pf, 50V, 0402; Capacitance Multicomp Pro 84W7933
CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.8Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2852
Cap, 0.8Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2852
CAP, 0.8PF, 50V, 0402, REEL; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.8PF, 50V, 0402, REEL; Capacitance:0.8pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7933
Product Name Cap, 0.8Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details