multicomp PRO Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Multicomp Pro MCGPR100V226M8X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Multicomp Pro - 70K9664 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Multicomp Pro
70K9664
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Multicomp Pro 70K9664
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4663 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4663
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4663
Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9664 38K4663
Product Name Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details