multicomp PRO Enclosure Type Multicomp Pro MCG1910

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:115mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.26" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:115mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 11N5437 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
11N5437
Enclosure Type Multicomp Pro 11N5437
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:115mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.26" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:115mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11N5437
Product Name Enclosure Type Multicomp Pro
Length 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details