multicomp PRO Enclosure, 1.99 X 2.74 X 0.83; Enclosure Type Multicomp Pro MCG1906

Description
ENCLOSURE, 1.99" X 2.74" X 0.83"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:69.5mm; External Depth - Metric:50.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.99" X 2.74" X 0.83"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:69.5mm; External Depth - Metric:50.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.99 X 2.74 X 0.83; Enclosure Type Multicomp Pro - 11N5435 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.99 X 2.74 X 0.83; Enclosure Type Multicomp Pro
11N5435
Enclosure, 1.99 X 2.74 X 0.83; Enclosure Type Multicomp Pro 11N5435
ENCLOSURE, 1.99" X 2.74" X 0.83"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:69.5mm; External Depth - Metric:50.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.99" X 2.74" X 0.83"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21mm; External Width - Metric:69.5mm; External Depth - Metric:50.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11N5435
Product Name Enclosure, 1.99 X 2.74 X 0.83; Enclosure Type Multicomp Pro
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details