multicomp PRO Enclosure, Hand Held, Polycarbonate, Transparent; Enclosure Type Multicomp Pro MCG1901

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, TRANSPARENT; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:8.64mm; External Width - Metric:71mm; External Depth - Metric:23mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, TRANSPARENT; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:8.64mm; External Width - Metric:71mm; External Depth - Metric:23mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Transparent; Enclosure Type Multicomp Pro - 11N5433 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Transparent; Enclosure Type Multicomp Pro
11N5433
Enclosure, Hand Held, Polycarbonate, Transparent; Enclosure Type Multicomp Pro 11N5433
ENCLOSURE, HAND HELD, POLYCARBONATE, TRANSPARENT; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:8.64mm; External Width - Metric:71mm; External Depth - Metric:23mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, TRANSPARENT; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:8.64mm; External Width - Metric:71mm; External Depth - Metric:23mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11N5433
Product Name Enclosure, Hand Held, Polycarbonate, Transparent; Enclosure Type Multicomp Pro
Length 0.3402 inch (8.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2129 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details