multicomp PRO Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial; Capacitance Multicomp Pro MCFU5102Z5

Description
CERAMIC CAPACITOR, 1000PF, 50V, Z5V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5V; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCF Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1000PF, 50V, Z5V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5V; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial; Capacitance Multicomp Pro - 97K4391 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial; Capacitance Multicomp Pro
97K4391
Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial; Capacitance Multicomp Pro 97K4391
CERAMIC CAPACITOR, 1000PF, 50V, Z5V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5V; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCF Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 50V, Z5V, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5V; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4391
Product Name Ceramic Capacitor, 1000Pf, 50V, Z5V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details