multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 17 Nh, 1%, 0402 [1005 Metric], 3.1 Ghz Rohs Compliant Multicomp Pro MCFT0FT17N

Description
Surface Mount High Frequency Inductor, MCFT Series, 17 nH, 1%, 0402 [1005 Metric], 3.1 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 17 nH, 1%, 0402 [1005 Metric], 3.1 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 17 Nh, 1%, 0402 [1005 Metric], 3.1 Ghz Rohs Compliant Multicomp Pro - 06W0860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 17 Nh, 1%, 0402 [1005 Metric], 3.1 Ghz Rohs Compliant Multicomp Pro
06W0860
Surface Mount High Frequency Inductor, Mcft Series, 17 Nh, 1%, 0402 [1005 Metric], 3.1 Ghz Rohs Compliant Multicomp Pro 06W0860
Surface Mount High Frequency Inductor, MCFT Series, 17 nH, 1%, 0402 [1005 Metric], 3.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 17 nH, 1%, 0402 [1005 Metric], 3.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0860
Product Name Surface Mount High Frequency Inductor, Mcft Series, 17 Nh, 1%, 0402 [1005 Metric], 3.1 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers