multicomp PRO Inductor, 10H, 10%, 1210, 30Mhz; Inductance Multicomp Pro MCFT000188

Description
INDUCTOR, 10H, 10%, 1210, 30MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 10H, 10%, 1210, 30MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10H, 10%, 1210, 30Mhz; Inductance Multicomp Pro - 10R8723 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10H, 10%, 1210, 30Mhz; Inductance Multicomp Pro
10R8723
Inductor, 10H, 10%, 1210, 30Mhz; Inductance Multicomp Pro 10R8723
INDUCTOR, 10H, 10%, 1210, 30MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10H, 10%, 1210, 30MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8723
Product Name Inductor, 10H, 10%, 1210, 30Mhz; Inductance Multicomp Pro
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details