multicomp PRO Inductor, 10H, 5%, 0805, 30Mhz; Inductance Multicomp Pro MCFT000163

Description
INDUCTOR, 10H, 5%, 0805, 30MHZ; Inductance:10µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:30MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Description
INDUCTOR, 10H, 5%, 0805, 30MHZ; Inductance:10µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:30MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10H, 5%, 0805, 30Mhz; Inductance Multicomp Pro - 10R8698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10H, 5%, 0805, 30Mhz; Inductance Multicomp Pro
10R8698
Inductor, 10H, 5%, 0805, 30Mhz; Inductance Multicomp Pro 10R8698
INDUCTOR, 10H, 5%, 0805, 30MHZ; Inductance:10µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:30MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 10H, 5%, 0805, 30MHZ; Inductance:10µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:30MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8698
Product Name Inductor, 10H, 5%, 0805, 30Mhz; Inductance Multicomp Pro
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details