multicomp PRO Inductor, 2.2H, 5%, 0805, 60Mhz; Inductance Multicomp Pro MCFT000130

Description
INDUCTOR, 2.2H, 5%, 0805, 60MHZ; Inductance:2.2µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:160mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2H, 5%, 0805, 60MHZ; Inductance:2.2µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:160mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2H, 5%, 0805, 60Mhz; Inductance Multicomp Pro - 10R8665 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2H, 5%, 0805, 60Mhz; Inductance Multicomp Pro
10R8665
Inductor, 2.2H, 5%, 0805, 60Mhz; Inductance Multicomp Pro 10R8665
INDUCTOR, 2.2H, 5%, 0805, 60MHZ; Inductance:2.2µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:160mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 2.2H, 5%, 0805, 60MHZ; Inductance:2.2µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:60MHz; DC Current Rating:160mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8665
Product Name Inductor, 2.2H, 5%, 0805, 60Mhz; Inductance Multicomp Pro
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details