multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 220 Nh, 5%, 0805 [2012 Metric], 850 Mhz Rohs Compliant Multicomp Pro MCFT000120

Description
Surface Mount High Frequency Inductor, MCFT Series, 220 nH, 5%, 0805 [2012 Metric], 850 MHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 220 nH, 5%, 0805 [2012 Metric], 850 MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 220 Nh, 5%, 0805 [2012 Metric], 850 Mhz Rohs Compliant Multicomp Pro - 10R8655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 220 Nh, 5%, 0805 [2012 Metric], 850 Mhz Rohs Compliant Multicomp Pro
10R8655
Surface Mount High Frequency Inductor, Mcft Series, 220 Nh, 5%, 0805 [2012 Metric], 850 Mhz Rohs Compliant Multicomp Pro 10R8655
Surface Mount High Frequency Inductor, MCFT Series, 220 nH, 5%, 0805 [2012 Metric], 850 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 220 nH, 5%, 0805 [2012 Metric], 850 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8655
Product Name Surface Mount High Frequency Inductor, Mcft Series, 220 Nh, 5%, 0805 [2012 Metric], 850 Mhz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details