multicomp PRO Inductor, 470Nh, 5%, 0603, 600Mhz; Inductance Multicomp Pro MCFT000103

Description
INDUCTOR, 470NH, 5%, 0603, 600MHZ; Inductance:470nH; DC Resistance Max:3.6ohm; Self Resonant Frequency:600MHz; DC Current Rating:80mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470NH, 5%, 0603, 600MHZ; Inductance:470nH; DC Resistance Max:3.6ohm; Self Resonant Frequency:600MHz; DC Current Rating:80mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, 5%, 0603, 600Mhz; Inductance Multicomp Pro - 10R8638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 5%, 0603, 600Mhz; Inductance Multicomp Pro
10R8638
Inductor, 470Nh, 5%, 0603, 600Mhz; Inductance Multicomp Pro 10R8638
INDUCTOR, 470NH, 5%, 0603, 600MHZ; Inductance:470nH; DC Resistance Max:3.6ohm; Self Resonant Frequency:600MHz; DC Current Rating:80mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 470NH, 5%, 0603, 600MHZ; Inductance:470nH; DC Resistance Max:3.6ohm; Self Resonant Frequency:600MHz; DC Current Rating:80mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8638
Product Name Inductor, 470Nh, 5%, 0603, 600Mhz; Inductance Multicomp Pro
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details