multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 39 Nh, 5%, 0603 [1608 Metric], 2.2 Ghz Rohs Compliant Multicomp Pro MCFT000090

Description
Surface Mount High Frequency Inductor, MCFT Series, 39 nH, 5%, 0603 [1608 Metric], 2.2 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 39 nH, 5%, 0603 [1608 Metric], 2.2 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 39 Nh, 5%, 0603 [1608 Metric], 2.2 Ghz Rohs Compliant Multicomp Pro - 10R8625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 39 Nh, 5%, 0603 [1608 Metric], 2.2 Ghz Rohs Compliant Multicomp Pro
10R8625
Surface Mount High Frequency Inductor, Mcft Series, 39 Nh, 5%, 0603 [1608 Metric], 2.2 Ghz Rohs Compliant Multicomp Pro 10R8625
Surface Mount High Frequency Inductor, MCFT Series, 39 nH, 5%, 0603 [1608 Metric], 2.2 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 39 nH, 5%, 0603 [1608 Metric], 2.2 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8625
Product Name Surface Mount High Frequency Inductor, Mcft Series, 39 Nh, 5%, 0603 [1608 Metric], 2.2 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details