multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.3Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro MCFT000027

Description
Surface Mount High Frequency Inductor, MCFT Series, 3.3 nH, 0.3nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 3.3 nH, 0.3nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.3Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro - 10R8562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.3Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
10R8562
Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.3Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro 10R8562
Surface Mount High Frequency Inductor, MCFT Series, 3.3 nH, 0.3nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 3.3 nH, 0.3nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8562
Product Name Surface Mount High Frequency Inductor, Mcft Series, 3.3 Nh, 0.3Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details