multicomp PRO Piezo Element; Transducer Function Multicomp Pro MCFT-9T-18A1-115

Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:18kHz; Resonant Resistance:1kohm; Capacitance:3000pF; External Diameter:9mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes
Datasheet
Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:18kHz; Resonant Resistance:1kohm; Capacitance:3000pF; External Diameter:9mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Element; Transducer Function Multicomp Pro - 25R0595 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element; Transducer Function Multicomp Pro
25R0595
Piezo Element; Transducer Function Multicomp Pro 25R0595
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:18kHz; Resonant Resistance:1kohm; Capacitance:3000pF; External Diameter:9mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes

PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:18kHz; Resonant Resistance:1kohm; Capacitance:3000pF; External Diameter:9mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0595
Product Name Piezo Element; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details