multicomp PRO Piezo Element; Transducer Function Multicomp Pro MCFT-27T-4.2AL-127

Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:25000pF; External Diameter:27mm; External Height:0.45mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:25000pF; External Diameter:27mm; External Height:0.45mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Element; Transducer Function Multicomp Pro - 25R0953 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element; Transducer Function Multicomp Pro
25R0953
Piezo Element; Transducer Function Multicomp Pro 25R0953
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:25000pF; External Diameter:27mm; External Height:0.45mm; Product Range:- RoHS Compliant: Yes

PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:25000pF; External Diameter:27mm; External Height:0.45mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0953
Product Name Piezo Element; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers