multicomp PRO Fuse, Smd, 2A, 0805, Fast Acting; Fuse Current Multicomp MCF0805B2R00FSTR

Description
FUSE, SMD, 2A, 0805, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Description
FUSE, SMD, 2A, 0805, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF0805B2R00FSTR is a fast-acting surface mount fuse rated for 2A, designed for use in applications requiring reliable overcurrent protection. It has a voltage rating of 63VAC and 63VDC, making it suitable for a variety of electronic circuits. The fuse operates effectively within a temperature range of -55°C to +125°C, ensuring performance in diverse environmental conditions. Its breaking capacity is rated at 50A, providing a robust solution for circuit protection. The fuse is compliant with RoHS standards, indicating it meets environmental regulations. It is packaged in tape and reel format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The MCF0805B2R00FSTR is a fast-acting surface mount fuse rated for 2A, designed for use in applications requiring reliable overcurrent protection. It has a voltage rating of 63VAC and 63VDC, making it suitable for a variety of electronic circuits. The fuse operates effectively within a temperature range of -55°C to +125°C, ensuring performance in diverse environmental conditions. Its breaking capacity is rated at 50A, providing a robust solution for circuit protection. The fuse is compliant with RoHS standards, indicating it meets environmental regulations. It is packaged in tape and reel format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, 0805, Fast Acting; Fuse Current Multicomp - 34M7371 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 0805, Fast Acting; Fuse Current Multicomp
34M7371
Fuse, Smd, 2A, 0805, Fast Acting; Fuse Current Multicomp 34M7371
FUSE, SMD, 2A, 0805, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

FUSE, SMD, 2A, 0805, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7371
Product Name Fuse, Smd, 2A, 0805, Fast Acting; Fuse Current Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details