multicomp PRO Fuse, Smd, 1A, 0805, Fast Acting; Fuse Current Multicomp MCF0805B1R00FSTR

Description
FUSE, SMD, 1A, 0805, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, 0805, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, 0805, Fast Acting; Fuse Current Multicomp - 34M7368 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 0805, Fast Acting; Fuse Current Multicomp
34M7368
Fuse, Smd, 1A, 0805, Fast Acting; Fuse Current Multicomp 34M7368
FUSE, SMD, 1A, 0805, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

FUSE, SMD, 1A, 0805, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7368
Product Name Fuse, Smd, 1A, 0805, Fast Acting; Fuse Current Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details